Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
EBM-PAPST INC.
55416.2513 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
55416.2513
Description
FAN BLOWER CF 180X108MM 115VAC
Shenzhen Shengyu Electronics Technology Limited
Done
Description
FAN BLOWER CF 180X108MM 115VAC
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
55416.25130
Fans, Thermal Management - Fans - AC Fans
55416.25130
FAN BLOWER CF 180X108MM 115VAC
FAN BLOWER CF 180X108MM 115VAC
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Electronic Cooling Fans
Product Number
55416.25130
Product Name
Fans, Thermal Management - Fans - AC Fans
Maximum Air Flow
110 SCFM (187 m³/hr)
Unlock Full Specs
to access all available technical data
Similar Products
Rosenberg USA
Axial Fan
129XR
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
110 SCFM (187 m³/hr)
Maximum Sound Level
49 dbA
View Details
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Filtered Fans
PF22000T12BK230
Specs
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
STEGO
Slimline Light, Motion Sensor, 11W, 230 Vac, W/ Receptacle (France) Rohs Compliant Stego
02521.0-03
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Type 7F.20 - Filter Fan
7F2081201020
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details