55416.1711 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
55416.1711
Description
FAN 115 VAC 60HZ 39W
-
Shenzhen Shengyu Electronics Technology Limited
Description
FAN 115 VAC 60HZ 39W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55416.17110 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
|
Motor Type
|
50/60 Hz AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9 amps
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
95.1 SCFM (162 m³/hr)
Maximum Sound Level
43 dbA
View Details