ebm-papst Inc. Blowers 55410.9158

Description
Blowers AC CrossFlow Blower, 60mm Round, 114CFM
Datasheet
Description
Blowers AC CrossFlow Blower, 60mm Round, 114CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC CrossFlow Blower, 60mm Round, 114CFM

Blowers AC CrossFlow Blower, 60mm Round, 114CFM

Buy Now Datasheet
Sheung Wan, Hong Kong
Blowers
55410.9158
Blowers 55410.9158
Blowers AC CrossFlow Blower, 60mm Round, 114CFM

Blowers AC CrossFlow Blower, 60mm Round, 114CFM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number 55410.91580
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details