ebm-papst Inc. QLZ06/1800A249-2524L-61LG AC Crossflow Blower 55410.8139

Description
Features: 60 mm Impeller Diameter UL/CSA Approvals Max. Temperature: 60°C (140°F) 230 Volt Models Available Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings Class B and Class H Insulation Connection: 0.250" (6.3 mm) Spade Terminals
Datasheet
Description
Features: 60 mm Impeller Diameter UL/CSA Approvals Max. Temperature: 60°C (140°F) 230 Volt Models Available Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings Class B and Class H Insulation Connection: 0.250" (6.3 mm) Spade Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLZ06/1800A249-2524L-61LG AC Crossflow Blower - 70105412 - Allied Electronics, Inc.
Fort Worth, TX, USA
QLZ06/1800A249-2524L-61LG AC Crossflow Blower
70105412
QLZ06/1800A249-2524L-61LG AC Crossflow Blower 70105412
Features: 60 mm Impeller Diameter UL/CSA Approvals Max. Temperature: 60°C (140°F) 230 Volt Models Available Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings Class B and Class H Insulation Connection: 0.250" (6.3 mm) Spade Terminals

Features:

  • 60 mm Impeller Diameter
  • UL/CSA Approvals
  • Max. Temperature: 60°C (140°F)
  • 230 Volt Models Available
  • Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings
  • Class B and Class H Insulation
  • Connection: 0.250" (6.3 mm) Spade Terminals
Supplier's Site
Sheung Wan, Hong Kong
Blowers
55410.8139
Blowers 55410.8139
Blowers AC CrossFlow Blower, 120VAC, 72CFM, 35W

Blowers AC CrossFlow Blower, 120VAC, 72CFM, 35W

Buy Now Datasheet
Sheung Wan, Hong Kong
Blowers AC CrossFlow Blower, 120VAC, 72CFM, 35W

Blowers AC CrossFlow Blower, 120VAC, 72CFM, 35W

Buy Now Datasheet
Ac Cross Flow Blower, 96 X 50Mm, 120V; Blower Type Ebm-Papst - 83F5824 - Newark, An Avnet Company
Chicago, IL, United States
Ac Cross Flow Blower, 96 X 50Mm, 120V; Blower Type Ebm-Papst
83F5824
Ac Cross Flow Blower, 96 X 50Mm, 120V; Blower Type Ebm-Papst 83F5824
AC CROSS FLOW BLOWER, 96 X 50MM, 120V; Blower Type:Crossflow; Supply Voltage:120VAC; Voltage Type:AC; Fan Frame Size:260mm; External Depth:96mm; Air Flow - CFM:72CFM; Air Flow - m3/min:2.038m³/min; Noise Rating:49dBA; IP Rating:- RoHS Compliant: Yes

AC CROSS FLOW BLOWER, 96 X 50MM, 120V; Blower Type:Crossflow; Supply Voltage:120VAC; Voltage Type:AC; Fan Frame Size:260mm; External Depth:96mm; Air Flow - CFM:72CFM; Air Flow - m3/min:2.038m³/min; Noise Rating:49dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 70105412 55410.8139 83F5824
Product Name QLZ06/1800A249-2524L-61LG AC Crossflow Blower Blowers Ac Cross Flow Blower, 96 X 50Mm, 120V; Blower Type Ebm-Papst
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-050A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-250P H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details