ebm-papst Inc. Blowers 55410.81051

Description
Blowers AC CrossFlow Blower, 60mm, 220/240VAC
Datasheet
Description
Blowers AC CrossFlow Blower, 60mm, 220/240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC CrossFlow Blower, 60mm, 220/240VAC

Blowers AC CrossFlow Blower, 60mm, 220/240VAC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number 55410.81051
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 12.6 inch (320 mm)
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details