54329-2-4039 -- GUARD FOR 355MM BCI EBM-PAPST
ebm-papst Inc.
Guard For 355Mm Bci Ebm-Papst
54329-2-4039
Description
GUARD FOR 355MM BCI
Description
GUARD FOR 355MM BCI
Suppliers
Guard For 355Mm Bci Ebm-Papst
79R8845
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
79R8845 |
|
Product Name
|
Guard For 355Mm Bci Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
286 SCFM (486 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details