ebm-papst Inc. DC Brushless Fans (BLDC) 5318/2TDHP

Description
Fan Tubeaxial 48VDC Square - 140mm L x 140mm H Ball 241.3 CFM (6.76m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 140mm L x 140mm H Ball 241.3 CFM (6.76m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2298-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2298-ND
DC Brushless Fans (BLDC) 381-2298-ND
Fan Tubeaxial 48VDC Square - 140mm L x 140mm H Ball 241.3 CFM (6.76m³/min) 4 Wire Leads

Fan Tubeaxial 48VDC Square - 140mm L x 140mm H Ball 241.3 CFM (6.76m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fan, 140Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 85M2100 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 140Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
85M2100
Axial Fan, 140Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 85M2100
AXIAL FAN, 140MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:140mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:288.4CFM; Noise Rating:70dBA; Power Rating:67W; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 140MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:140mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:288.4CFM; Noise Rating:70dBA; Power Rating:67W; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 5318/2TDHP - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
5318/2TDHP
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5318/2TDHP
FAN AXIAL 140X50.8MM 48VDC WIRE

FAN AXIAL 140X50.8MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
5318/2TDHP
DC Fans 5318/2TDHP
DC Fans EC Tubeaxial Fan, 140x140x51mm, 48VDC, 241.3CFM, 41W, Speed Signal, Open Collector Output

DC Fans EC Tubeaxial Fan, 140x140x51mm, 48VDC, 241.3CFM, 41W, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2298-ND 85M2100 5318/2TDHP 5318/2TDHP
Product Name DC Brushless Fans (BLDC) Axial Fan, 140Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 241 SCFM (410 m³/hr) 288 SCFM (490 m³/hr) 241 SCFM (410 m³/hr)
Maximum Sound Level 70 dbA 70 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
6038-5 Series 12 V (Voltage) and 5.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M12BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details
Axial Fans - 2557291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.30 - Filter fan - 7F3081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details