ebm-papst Inc. Axial Fans 5318/2TDH4P

Description
ebm-papst 5318/2TDH4P Axial Fan
Request a Quote Datasheet
Description
ebm-papst 5318/2TDH4P Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 557749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
557749
Axial Fans 557749
ebm-papst 5318/2TDH4P Axial Fan

ebm-papst 5318/2TDH4P Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2300-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2300-ND
DC Brushless Fans (BLDC) 381-2300-ND
Fan Tubeaxial 48VDC Square - 140mm L x 140mm H Ball 394.3 CFM (11.04m³/min) 4 Wire Leads

Fan Tubeaxial 48VDC Square - 140mm L x 140mm H Ball 394.3 CFM (11.04m³/min) 4 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans EC Tubeaxial Fan, 140x140x51mm, 48VDC, 394.3CFM, 144W, Speed Signal, Open Collector Output

DC Fans EC Tubeaxial Fan, 140x140x51mm, 48VDC, 394.3CFM, 144W, Speed Signal, Open Collector Output

Buy Now Datasheet
Fan;DC;S-Force Series;48V; 394.3 CFM;144W;79 dBA; Ball; Leads; 140 x 140 x 51mm - 70105116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;S-Force Series;48V; 394.3 CFM;144W;79 dBA; Ball; Leads; 140 x 140 x 51mm
70105116
Fan;DC;S-Force Series;48V; 394.3 CFM;144W;79 dBA; Ball; Leads; 140 x 140 x 51mm 70105116
The new 140 mm class with outstanding performance data: Highest Pressure Saddle and Air Flow in this Size Impeller Sucking Over Struts, Ball Bearing System 3-Phase Drive with High Degree of Efficiency (85%) Applications: ATCA, Servers, Telecommunications, Frequency Inverters, Switch Cabinets, Industrial Applications, Printing Machinery, Medical, Military Features: DC Fans with Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Air Exhausts Over Struts Rotational Direction CCW Looking at Rotor Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads, Stripped and Tinned

The new 140 mm class with outstanding performance data:

  • Highest Pressure Saddle and Air Flow in this Size
  • Impeller Sucking Over Struts, Ball Bearing System
  • 3-Phase Drive with High Degree of Efficiency (85%)
  • Applications: ATCA, Servers, Telecommunications, Frequency Inverters, Switch Cabinets, Industrial Applications, Printing Machinery, Medical, Military
    Features:
  • DC Fans with Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Air Exhausts Over Struts
  • Rotational Direction CCW Looking at Rotor
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads, Stripped and Tinned
Supplier's Site
Axial Fan, 140Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 85M2101 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 140Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
85M2101
Axial Fan, 140Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 85M2101
AXIAL FAN, 140MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:140mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:394.3CFM; Noise Rating:79dBA; Power Rating:144W; Rated Speed:9200rpm RoHS Compliant: Yes

AXIAL FAN, 140MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:140mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:394.3CFM; Noise Rating:79dBA; Power Rating:144W; Rated Speed:9200rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 5318/2TDH4P - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
5318/2TDH4P
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5318/2TDH4P
FAN AXIAL 140X50.8MM 48VDC WIRE

FAN AXIAL 140X50.8MM 48VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 557749 381-2300-ND 5318/2TDH4P 70105116 85M2101 5318/2TDH4P
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fan;DC;S-Force Series;48V; 394.3 CFM;144W;79 dBA; Ball; Leads; 140 x 140 x 51mm Axial Fan, 140Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 394 SCFM (670 m³/hr) 394 SCFM (670 m³/hr) 394 SCFM (670 m³/hr) 394 SCFM (670 m³/hr) 394 SCFM (670 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hgk 047, Ac/dc 12-24 V, 30W, Cable Length 0.5M Stego - 42Y2628 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Backward Curved Fan - N88-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5580 SCFM (9484 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details