Fan Tubeaxial 24VDC Square - 140mm L x 140mm H Ball 241.3 CFM (6.76m³/min) 4 Wire Leads
FAN AXIAL 140X50.8MM 24VDC WIRE
AXIAL FAN, 140MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:140mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:241.3CFM; Noise Rating:70dBA; Power Rating:41W; Rated Speed:6000rpm RoHS Compliant: Yes
DC Fans EC Tubeaxial Fan, 140x140x51mm, 24VDC, 241.3CFM, 41W, Speed Signal, Open Collector Output
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2296-ND | 557688 | 5314/2TDHP | 10R6587 | 5314/2TDHP |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 140Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 241 SCFM (410 m³/hr) | 241 SCFM (410 m³/hr) | 241 SCFM (410 m³/hr) | 241 SCFM (410 m³/hr) | |
| Maximum Sound Level | 70 dbA | 70 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |