ebm-papst Inc. Axial Fans 5314/2TDHHP

Description
ebm-papst 5314/2TDHHP Axial Fan
Request a Quote Datasheet
Description
ebm-papst 5314/2TDHHP Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 557682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
557682
Axial Fans 557682
ebm-papst 5314/2TDHHP Axial Fan

ebm-papst 5314/2TDHHP Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2297-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2297-ND
DC Brushless Fans (BLDC) 381-2297-ND
Fan Tubeaxial 24VDC Square - 140mm L x 140mm H Ball 288.4 CFM (8.08m³/min) 4 Wire Leads

Fan Tubeaxial 24VDC Square - 140mm L x 140mm H Ball 288.4 CFM (8.08m³/min) 4 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 5314/2TDHHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
5314/2TDHHP
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5314/2TDHHP
FAN AXIAL 140X50.8MM 24VDC WIRE

FAN AXIAL 140X50.8MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans EC Tubeaxial Fan, 140x140x51mm, 24VDC, 288.4CFM, Speed Signal, Open Collector Output

DC Fans EC Tubeaxial Fan, 140x140x51mm, 24VDC, 288.4CFM, Speed Signal, Open Collector Output

Buy Now Datasheet
Axial Fan, 140Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 85M2097 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 140Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
85M2097
Axial Fan, 140Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 85M2097
AXIAL FAN, 140MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:140mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:288.4CFM; Noise Rating:75dBA; Power Rating:41W; Rated Speed:7000rpm RoHS Compliant: Yes

AXIAL FAN, 140MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:140mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:288.4CFM; Noise Rating:75dBA; Power Rating:41W; Rated Speed:7000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 557682 381-2297-ND 5314/2TDHHP 5314/2TDHHP 85M2097
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 140Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 288 SCFM (490 m³/hr) 288 SCFM (490 m³/hr) 288 SCFM (490 m³/hr) 288 SCFM (490 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details
Type 7F.20 - Filter Fan - 7F2081205700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Electrical - Climate Control - Filtered Fans - RHA20000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 113XP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 95.3 SCFM (162 m³/hr)
Maximum Static Pressure 0.9100 in H2O (1.7 Torr)
View Details