52553-2-4037 -- WALL RING Q MTR 230MM EBM-PAPST
ebm-papst Inc.
Wall Ring Q Mtr 230Mm Ebm-Papst
52553-2-4037
Description
WALL RING Q MTR 230MM
Description
WALL RING Q MTR 230MM
Suppliers
Wall Ring Q Mtr 230Mm Ebm-Papst
67H5113
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
67H5113 |
|
Product Name
|
Wall Ring Q Mtr 230Mm Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
368 SCFM (625 m³/hr)
Maximum Static Pressure
0.7507 in H2O (1.4 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3000 SCFM (5099 m³/hr)
Maximum Sound Level
80 dbA
View Details