52547-2-4037 -- WALLRING 300MMV EBM-PAPST
ebm-papst Inc.
Wallring 300Mmv Ebm-Papst
52547-2-4037
Description
WALLRING 300MM"V"
Description
WALLRING 300MM"V"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
67H5109 |
|
Product Name
|
Wallring 300Mmv Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
11.71 inch (297 mm)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
29 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.6 SCFM (140 m³/hr)
Maximum Sound Level
38 dbA
View Details