Fan Tubeaxial 48VDC Square - 127mm L x 127mm H Ball 110.2 CFM (3.09m³/min) 2 Wire Leads
FAN AXIAL 127X38MM 48VDC WIRE
DC Fans DC Tubeaxial Fan, 127x127x38mm, 48VDC, 110.1CFM, 43dBA, 5W, 2750RPM, Ball Bearing
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 5218NM-ND | 5218NM | 5218NM |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 110 SCFM (187 m³/hr) | 110 SCFM (187 m³/hr) | |
| Maximum Sound Level | 43 dbA | 43 dbA | |
| Nominal Voltage | 48 volts | 48 volts | |
| Voltage Range | 48 volts |