Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 127.1 CFM (3.56m³/min) 2 Wire Leads
FAN AXIAL 127X38MM 24VDC WIRE
AXIAL FAN, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:127.1CFM; Noise Rating:46dBA; Power Rating:6W; Rated Speed:3150rpm RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 127.1CFM, 46dBA, 6W, 3150RPM, Ball Bearing
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-1132-ND | 5214NN | 86K9874 | 5214NN |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 127 SCFM (216 m³/hr) | 127 SCFM (216 m³/hr) | 127 SCFM (216 m³/hr) | |
| Maximum Sound Level | 46 dbA | 46 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |