ebm-papst Inc. DC Brushless Fans (BLDC) 5214NHH

Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 203.0 CFM (5.68m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 203.0 CFM (5.68m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3264-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3264-ND
DC Brushless Fans (BLDC) 381-3264-ND
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 203.0 CFM (5.68m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 203.0 CFM (5.68m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8260714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260714
Axial Fans 8260714
ebm-papst 5214NHH Axial Fan

ebm-papst 5214NHH Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 5214NHH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
5214NHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5214NHH
FAN AXIAL 127X38MM 24VDC WIRE

FAN AXIAL 127X38MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
5214NHH
DC Fans 5214NHH
DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 200CFM, 58dBA, 17.5W, 4900RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 200CFM, 58dBA, 17.5W, 4900RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3264-ND 8260714 5214NHH 5214NHH
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr) 200 SCFM (340 m³/hr) 203 SCFM (345 m³/hr)
Maximum Sound Level 58 dbA 58 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8682 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details