ebm-papst Inc. Axial Fans 5214NH

Description
ebm-papst 5214NH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 5214NH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 4577526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577526
Axial Fans 4577526
ebm-papst 5214NH Axial Fan

ebm-papst 5214NH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2482-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2482-ND
DC Brushless Fans (BLDC) 381-2482-ND
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 148.3 CFM (4.15m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 148.3 CFM (4.15m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
5214NH
DC Fans 5214NH
DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 148.3CFM, 51dBA, 9.8W, 3650RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 148.3CFM, 51dBA, 9.8W, 3650RPM, Ball Bearing

Buy Now Datasheet
DC Brushless Fans (BLDC) - 5214NH - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
5214NH
DC Brushless Fans (BLDC) 5214NH
FAN AXIAL 127X38MM 24VDC WIRE

FAN AXIAL 127X38MM 24VDC WIRE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 5214NH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
5214NH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5214NH
FAN AXIAL 127X38MM 24VDC WIRE

FAN AXIAL 127X38MM 24VDC WIRE

Supplier's Site
EBM Axial - 5214NH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
5214NH
EBM Axial 5214NH
FAN

FAN

Supplier's Site
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9872 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9872
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9872
AXIAL FAN, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:148.3CFM; Noise Rating:51dBA; Power Rating:9.8W; Rated Speed:3650rpm RoHS Compliant: Yes

AXIAL FAN, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:148.3CFM; Noise Rating:51dBA; Power Rating:9.8W; Rated Speed:3650rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4577526 381-2482-ND 5214NH 5214NH 5214NH 5214NH 86K9872
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EBM Axial Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 148 SCFM (252 m³/hr) 148 SCFM (252 m³/hr) 148 SCFM (252 m³/hr) 148 SCFM (252 m³/hr) 148 SCFM (252 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tubeaxial Axial Fan
Motor Type DC DC Brushless DC
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Nominal Rated Voltage Ac Finder - 92X8666 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
7025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details