ebm-papst Inc. Axial Fans 5214N/2HH

Description
ebm-papst 5214N/2HH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 5214N/2HH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 250779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
250779
Axial Fans 250779
ebm-papst 5214N/2HH Axial Fan

ebm-papst 5214N/2HH Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 5214N/2HH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
5214N/2HH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5214N/2HH
FAN AXIAL 127X38MM 24VDC WIRE

FAN AXIAL 127X38MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
5214N/2HH
DC Fans 5214N/2HH
DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 17.5W, 200CFM, 58dBA, 4900RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 17.5W, 200CFM, 58dBA, 4900RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 250779 5214N/2HH 5214N/2HH
Product Name Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 SCFM (340 m³/hr) 203 SCFM (345 m³/hr)
Blower/Fan Type Axial Fan
Motor Type DC Brushless
Bearings Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 230 volts
View Details
4 1/2
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Sound Level 33 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details