ebm-papst Inc. Axial Fans 5214N/2H

Description
ebm-papst 5214N/2H DC Axial Fans
Request a Quote
Description
ebm-papst 5214N/2H DC Axial Fans
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 562912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
562912
Axial Fans 562912
ebm-papst 5214N/2H DC Axial Fans

ebm-papst 5214N/2H DC Axial Fans

Supplier's Site
Fan Ebm-Papst - 12N1690 - Newark, An Avnet Company
Chicago, IL, United States
Fan Ebm-Papst
12N1690
Fan Ebm-Papst 12N1690
FAN

FAN

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 562912 12N1690
Product Name Axial Fans Fan Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

12.5
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Maximum Sound Level 62 dbA
View Details
6010-11 Series 1.15 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H05BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181203100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details