Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 127.1 CFM (3.56m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 127x127x38mm, 12VDC, 127.1CFM, 46dBA, 6W, 3150RPM, Ball Bearing
FAN AXIAL 127X38MM 12VDC WIRE
DC FAN, AXIAL CONSTRUCTION, 12V, 6W
AXIAL FAN, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:127CFM; Noise Rating:46dBA; Power Rating:6W; Rated Speed:3150rpm; Depth:38mmRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-1131-ND | 5212NN | 5212NN | 08AK8351 | 86K9871 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Fan, Axial Construction, 12V, 6W Ebm-Papst | Axial Fan, 127Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 127 SCFM (216 m³/hr) | 127 SCFM (216 m³/hr) | 127 SCFM (216 m³/hr) | ||
| Maximum Sound Level | 46 dbA | 46 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |