Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 148.3 CFM (4.15m³/min) 2 Wire Leads
FAN AXIAL 127X38MM 12VDC WIRE
DC Fans DC Tubeaxial Fan, 127x127x38mm, 12VDC, 148.3CFM, 51dBA, 9.8W, 3650RPM, Ball Bearing
AXIAL FAN, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:148.3CFM; Noise Rating:51dBA; Power Rating:9.8W; Rated Speed:3650rpm RoHS Compliant: Yes
FAN AXIAL 127X38MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2980-ND | 5212NH | 5212NH | 86K9870 | 5212NH |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 127Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 148 SCFM (252 m³/hr) | 148 SCFM (252 m³/hr) | 148 SCFM (252 m³/hr) | 148 SCFM (252 m³/hr) | |
| Maximum Sound Level | 51 dbA | 51 dbA | 51 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts | |
| Voltage Range | 12 volts |