ebm-papst Inc. Axial Fan, 50Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 514F.

Description
AXIAL FAN, 50MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11.8CFM; Noise Rating:30dBA; Power Rating:1W; Rated Speed:5000rpm RoHS Compliant: Yes
Description
AXIAL FAN, 50MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11.8CFM; Noise Rating:30dBA; Power Rating:1W; Rated Speed:5000rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 30AC5085 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
30AC5085
Axial Fan, 50Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 30AC5085
AXIAL FAN, 50MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11.8CFM; Noise Rating:30dBA; Power Rating:1W; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, 50MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11.8CFM; Noise Rating:30dBA; Power Rating:1W; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 30AC5085
Product Name Axial Fan, 50Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
07 Series Fan Power Cord, 12, T-Type Qualtek Electronics - 17B6442 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N86-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details