ebm-papst Inc. Axial Fans 514F

Description
ebm-papst 514F Axial Fan
Request a Quote Datasheet
Description
ebm-papst 514F Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 2991504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2991504
Axial Fans 2991504
ebm-papst 514F Axial Fan

ebm-papst 514F Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2481-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2481-ND
DC Brushless Fans (BLDC) 381-2481-ND
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Sintec 11.8 CFM (0.330m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Sintec 11.8 CFM (0.330m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
514F
DC Fans 514F
DC Fans DC Tubeaxial Fan, 50x50x15mm, 24VDC, 11.8CFM, 1W, 5000RPM, 30dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 50x50x15mm, 24VDC, 11.8CFM, 1W, 5000RPM, 30dBA, Sintec Bearing

Buy Now Datasheet
Axial Fan, 50Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 04M4744 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
04M4744
Axial Fan, 50Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 04M4744
AXIAL FAN, 50MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11.8CFM; Noise Rating:30dBA; Power Rating:1W; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, 50MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11.8CFM; Noise Rating:30dBA; Power Rating:1W; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site
Fan; DC; Tubeaxial; 11.8 CFM; 24 V; 1.0W; 30 dBA; 5000 RPM; Leads; 50x50x15mm - 70105136 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; DC; Tubeaxial; 11.8 CFM; 24 V; 1.0W; 30 dBA; 5000 RPM; Leads; 50x50x15mm
70105136
Fan; DC; Tubeaxial; 11.8 CFM; 24 V; 1.0W; 30 dBA; 5000 RPM; Leads; 50x50x15mm 70105136
Features: DC Fans with Electronically Commutated External Rotor Motor — Fully Integrated Commutation Electronics With Electronic Protection Against Reverse Polarity — The Fan Only Operates When the Polarity Is Correct — Impedance-Protected Against Blocking and Overloading Mounting Either Face Using four 3.7 mm Holes Fan of Fiberglass Reinforced Plastic — PBT Housing, PA Impeller Air Exhaust Over Struts — Rotational Direction CCW Looking at Rotor Electrical Connection Via 2 Leads AWG 28, TR 64 — Stripped and Tinned Ends UL, CSA, VDE Approvals on Some Models

Features:

  • DC Fans with Electronically Commutated External Rotor Motor — Fully Integrated Commutation Electronics
  • With Electronic Protection Against Reverse Polarity — The Fan Only Operates When the Polarity Is Correct — Impedance-Protected Against Blocking and Overloading
  • Mounting Either Face Using four 3.7 mm Holes
  • Fan of Fiberglass Reinforced Plastic — PBT Housing, PA Impeller
  • Air Exhaust Over Struts — Rotational Direction CCW Looking at Rotor
  • Electrical Connection Via 2 Leads AWG 28, TR 64 — Stripped and Tinned Ends
  • UL, CSA, VDE Approvals on Some Models
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 514F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
514F
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 514F
FAN AXIAL 50X15MM 24VDC WIRE

FAN AXIAL 50X15MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2991504 381-2481-ND 514F 04M4744 70105136 514F
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Axial Fan, 50Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fan; DC; Tubeaxial; 11.8 CFM; 24 V; 1.0W; 30 dBA; 5000 RPM; Leads; 50x50x15mm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr) 11.8 SCFM (20.06 m³/hr) 11.8 SCFM (20.06 m³/hr) 11.8 SCFM (20.06 m³/hr) 11.8 SCFM (20.06 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tube Axial
Motor Type DC DC DC DC Brushless
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 148VP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 148 SCFM (252 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Type 7F.20 - Filter Fan - 7F20823057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details