The ebm-papst 514 F is a DC axial compact fan designed for efficient airflow in a compact form factor. It operates at a nominal voltage of 24 VDC with a voltage range of 21.6 to 26.4 VDC. The fan has a power consumption of 0.9 W and can achieve a maximum airflow of 20 m¬=/h. It operates at a speed of 5000 rpm and is capable of functioning in ambient temperatures ranging from -20°C to 70°C. The fan is constructed with a glass-fiber reinforced PA plastic impeller and a glass-fiber reinforced PBT plastic housing, ensuring durability. It features a storage sintec sleeve bearing and has a service life of 50,000 hours at 20°C and 20,000 hours at 60°C. The fan also includes protections against reverse polarity and blocked rotor conditions, enhancing its reliability. The sound pressure level is rated at 30 dB(A), making it suitable for applications where noise levels are a concern. With dimensions of 50 x 50 x 15 mm and a weight of 0.027 kg, the 514 F is a compact solution for various cooling applications. Custom design options are available, including speed signals and moisture protection, allowing for flexibility in specific project requirements.
Highly efficient fan expertise
ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.
Technical data - axial fans
Voltage
5–75 VDC, 11–440 VAC
Air flow rate
up to 1,220 m3/h
Power consumption
0.1–275 W
Applications
up to 1,500 Pa
| ebm-papst Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 514 F |
| Product Name | DC axial compact fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Air Flow Rate | 12 SCFM (20 m³/hr) |