Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Sintec 11.8 CFM (0.330m³/min) 3 Wire Leads
DC Fans DC Tubeaxial Fan, 50x50x15mm, 12VDC, 11.8CFM, 1W, 5000RPM, 30dBA, Sintec Bearing, Speed Signal, Open Collector Output
FAN AXIAL 50X15MM 12VDC WIRE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2682-ND | 8260702 | 512F/2 | 512F/2 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 11.8 SCFM (20.06 m³/hr) | 11.77 SCFM (20 m³/hr) | 11.8 SCFM (20.06 m³/hr) | |
| Maximum Sound Level | 30 dbA | 30 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |