Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Sintec 11.8 CFM (0.330m³/min) 3 Wire Leads
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output
FAN AXIAL 50X15MM 12VDC WIRE
AXIAL FAN, 50MM, 12VDC, 11.8CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11.8CFM; Noise Rating:30dBA; Power Rating:1W; IP Rating:IP20RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 426326 | 381-3263-ND | 512F/2-531 | 512F/2-531 | 71Y9969 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 50Mm, 12Vdc, 11.8Cfm, 30Dba; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 11.77 SCFM (20 m³/hr) | 11.8 SCFM (20.06 m³/hr) | 11.8 SCFM (20.06 m³/hr) | 11.8 SCFM (20.06 m³/hr) | |
| Running Current | 0.0800 amps | ||||
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | ||
| Motor Type | DC | DC | Brushless | DC |