ebm-papst Inc. DC Brushless Fans (BLDC) 5118N

Description
Fan Tubeaxial 48VDC Square - 135mm L x 135mm H Ball 147.0 CFM (4.12m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 135mm L x 135mm H Ball 147.0 CFM (4.12m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2977-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2977-ND
DC Brushless Fans (BLDC) 381-2977-ND
Fan Tubeaxial 48VDC Square - 135mm L x 135mm H Ball 147.0 CFM (4.12m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 135mm L x 135mm H Ball 147.0 CFM (4.12m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 5118N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
5118N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5118N
FAN AXIAL 135X38MM 48VDC WIRE

FAN AXIAL 135X38MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
5118N
DC Fans 5118N
DC Fans DC Tubeaxial Fan, 135x135x38mm, 48VDC, 147.1CFM, 48dBA, 9.5W, 2900RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 135x135x38mm, 48VDC, 147.1CFM, 48dBA, 9.5W, 2900RPM, Ball Bearing

Buy Now Datasheet
Fan;DC;Tubeaxial; 48V;147.1 CFM; 9.5 W;48 dBA; Ball Bearing; Leads; 135x135x38mm - 70105072 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;Tubeaxial; 48V;147.1 CFM; 9.5 W;48 dBA; Ball Bearing; Leads; 135x135x38mm
70105072
Fan;DC;Tubeaxial; 48V;147.1 CFM; 9.5 W;48 dBA; Ball Bearing; Leads; 135x135x38mm 70105072
Fan;DC;Tubeaxial; 48V;147.1 CFM; 9.5 W;48 dBA; Ball Bearing; Leads; 135x135x38mm

Fan;DC;Tubeaxial; 48V;147.1 CFM; 9.5 W;48 dBA; Ball Bearing; Leads; 135x135x38mm

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2977-ND 5118N 5118N 70105072
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Fan;DC;Tubeaxial; 48V;147.1 CFM; 9.5 W;48 dBA; Ball Bearing; Leads; 135x135x38mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr) 147 SCFM (250 m³/hr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015Y48BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
Type 7F.20 - Filter Fan - 7F2081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - RH20000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details