ebm-papst Inc. DC Brushless Fans (BLDC) 5114N

Description
Fan Tubeaxial 24VDC Square - 135mm L x 135mm H Ball 147.0 CFM (4.12m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 135mm L x 135mm H Ball 147.0 CFM (4.12m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2480-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2480-ND
DC Brushless Fans (BLDC) 381-2480-ND
Fan Tubeaxial 24VDC Square - 135mm L x 135mm H Ball 147.0 CFM (4.12m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 135mm L x 135mm H Ball 147.0 CFM (4.12m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2637733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2637733
Axial Fans 2637733
ebm-papst 5114N Axial Fan

ebm-papst 5114N Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 5114N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
5114N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5114N
FAN AXIAL 135X38MM 24VDC WIRE

FAN AXIAL 135X38MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
5114N
DC Fans 5114N
DC Fans DC Tubeaxial Fan, 135x135x38mm, 24VDC, 147.1CFM, 9.5W, 2900RPM, 48dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 135x135x38mm, 24VDC, 147.1CFM, 9.5W, 2900RPM, 48dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 135Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 97B2531 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 135Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
97B2531
Axial Fan, 135Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 97B2531
AXIAL FAN, 135MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:135mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:147.1CFM; Noise Rating:48dBA; Power Rating:9.5W; Rated Speed:2900rpm RoHS Compliant: Yes

AXIAL FAN, 135MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:135mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:147.1CFM; Noise Rating:48dBA; Power Rating:9.5W; Rated Speed:2900rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2480-ND 2637733 5114N 5114N 97B2531
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 135Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr) 153 SCFM (260 m³/hr) 147 SCFM (250 m³/hr) 147 SCFM (250 m³/hr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 12.782 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBLW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Thermostat, Electronic Hygrostat, 230 Vac, 1.6 A, Co Stego - 12R2458 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2303039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr)
Maximum Sound Level 30 dbA
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details