ebm-papst Inc. DC Brushless Fans (BLDC) 5114N/2

Description
Fan Tubeaxial 24VDC Square - 135mm L x 135mm H Ball 153.0 CFM (4.28m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 135mm L x 135mm H Ball 153.0 CFM (4.28m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3261-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3261-ND
DC Brushless Fans (BLDC) 381-3261-ND
Fan Tubeaxial 24VDC Square - 135mm L x 135mm H Ball 153.0 CFM (4.28m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 135mm L x 135mm H Ball 153.0 CFM (4.28m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
5114N/2
DC Fans 5114N/2
DC Fans DC Tubeaxial Fan, 135x135x38mm, 24VDC, 147.1CFM, 48dBA, 9.5W, 2900RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 135x135x38mm, 24VDC, 147.1CFM, 48dBA, 9.5W, 2900RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 5114N/2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
5114N/2
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 5114N/2
FAN AXIAL 135X38MM 24VDC WIRE

FAN AXIAL 135X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3261-ND 5114N/2 5114N/2
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 153 SCFM (260 m³/hr) 153 SCFM (260 m³/hr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
DC Brushless Fans (BLDC) - FAD1-05010CAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers
Axial Fans - 2557285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.71 SCFM (11.4 m³/hr)
Nominal Voltage 5 volts
View Details