50971-2-4039 -- GUARD FLAT 254MM M4Q045 EBM-PAPST
ebm-papst Inc.
Guard Flat 254Mm M4Q045 Ebm-Papst
50971-2-4039
Description
GUARD FLAT 254MM M4Q045
Description
GUARD FLAT 254MM M4Q045
Suppliers
Guard Flat 254Mm M4Q045 Ebm-Papst
27C9633
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
27C9633 |
|
Product Name
|
Guard Flat 254Mm M4Q045 Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level
36.4 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details