50969-2-4039 -- GUARD FLAT 200MM M4Q045 EBM-PAPST
ebm-papst Inc.
Guard Flat 200Mm M4Q045 Ebm-Papst
50969-2-4039
Description
GUARD FLAT 200MM M4Q045
Description
GUARD FLAT 200MM M4Q045
Suppliers
Guard Flat 200Mm M4Q045 Ebm-Papst
27C9631
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
27C9631 |
|
Product Name
|
Guard Flat 200Mm M4Q045 Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
39 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
466 SCFM (792 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.54 SCFM (36.62 m³/hr)
Nominal Voltage
24 volts
View Details