ebm-papst Inc. AC Fans 4890N

Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 47.0 CFM (1.32m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 47.0 CFM (1.32m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2974-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 47.0 CFM (1.32m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 47.0 CFM (1.32m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 7719111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7719111
Axial Fans 7719111
ebm-papst 4890N Axial Fan

ebm-papst 4890N Axial Fan

Supplier's Site
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst - 15B5346 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst
15B5346
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst 15B5346
TUBE AXIAL AC FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:47.09CFM; Noise Rating:25dBA; Power Rating:11W; Rated Speed:1550rpm RoHS Compliant: Yes

TUBE AXIAL AC FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:47.09CFM; Noise Rating:25dBA; Power Rating:11W; Rated Speed:1550rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4890N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4890N
Fans, Thermal Management - Fans - AC Fans 4890N
FAN AXIAL 119X38MM 230VAC TERM

FAN AXIAL 119X38MM 230VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4890N
AC Fans 4890N
AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 47.1CFM, 11W, 25dBA, 1550RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 47.1CFM, 11W, 25dBA, 1550RPM, Sleeve Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2974-ND 7719111 15B5346 4890N 4890N
Product Name AC Fans Axial Fans Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 47 SCFM (79.89 m³/hr) 47.07 SCFM (80 m³/hr) 47.09 SCFM (80.04 m³/hr) 47 SCFM (79.89 m³/hr)
Maximum Sound Level 25 dbA 25 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Axial Fans - 2557287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.9 SCFM (37.22 m³/hr)
Maximum Sound Level 50 dbA
View Details