ebm-papst Inc. AC axial compact fan 4856 Z

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC axial compact fan - 4856 Z - ebm-papst Inc.
Farmington, CT, United States
AC axial compact fan
4856 Z
AC axial compact fan 4856 Z
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 4856 Z
Product Name AC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 59 SCFM (100 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Centrifugal Fans - 1444135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 2 SCFM (4.08 m³/hr)
View Details
Industrial Exhauster - Series 05 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 57.0 inch (305 to 1448 mm)
Features Dampers
View Details