ebm-papst Inc. Axial Fans 4850ZW

Description
ebm-papst 4850ZW Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4850ZW Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8133375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8133375
Axial Fans 8133375
ebm-papst 4850ZW Axial Fan

ebm-papst 4850ZW Axial Fan

Supplier's Site
AC Fans - 381-2973-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 58.9 CFM (1.65m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 58.9 CFM (1.65m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4850ZW - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4850ZW
Fans, Thermal Management - Fans - AC Fans 4850ZW
FAN AXIAL 119X38MM 230VAC WIRE

FAN AXIAL 119X38MM 230VAC WIRE

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4850ZW
AC Fans 4850ZW
AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 56CFM, 10W, 28dBA, Sleeve Bearing, Leadwires

AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 56CFM, 10W, 28dBA, Sleeve Bearing, Leadwires

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8133375 381-2973-ND 4850ZW 4850ZW
Product Name Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.66 SCFM (98 m³/hr) 58.9 SCFM (100 m³/hr) 58.9 SCFM (100 m³/hr)
Blower/Fan Type Axial Fan Tube Axial
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
4010-5 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1465 to ? in H2O (0.2736 to ? Torr)
Maximum Sound Level 23.9 dbA
View Details
Ac Receptacles Qualtek Electronics - 17B6813 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details