Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 58.8 CFM (1.64m³/min) 2 Terminals
FAN AXIAL 119X38MM 230VAC TERM
AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 58.9CFM, 13W, 26dBA, 1700RPM, Ball Bearing
AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:59CFM; Noise Rating:26dBA; Power Rating:13W; Rated Speed:1700rpm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-1037-ND | 4850Z | 4850Z | 86K9868 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 58.8 SCFM (99.94 m³/hr) | 58.8 SCFM (99.94 m³/hr) | 59 SCFM (100 m³/hr) | |
| Maximum Sound Level | 26 dbA | 26 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | |
| Voltage Range | 230 volts |