ebm-papst Inc. Axial Fans 4850N

Description
ebm-papst 4850N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4850N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 1018030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
1018030
Axial Fans 1018030
ebm-papst 4850N Axial Fan

ebm-papst 4850N Axial Fan

Supplier's Site
AC Fans - 381-2900-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 58.8 CFM (1.64m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 58.8 CFM (1.64m³/min) 2 Terminals

Buy Now Datasheet
EBM Axial - 4850N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4850N
EBM Axial 4850N
FAN, 119MM SQ X 38MM DP 230VAC 57CFM

FAN, 119MM SQ X 38MM DP 230VAC 57CFM

Supplier's Site
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 98F5428 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
98F5428
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 98F5428
AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:58.86CFM; Noise Rating:32dBA; Power Rating:10W; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:58.86CFM; Noise Rating:32dBA; Power Rating:10W; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4850N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4850N
Fans, Thermal Management - Fans - AC Fans 4850N
FAN AXIAL 119X38MM 230VAC TERM

FAN AXIAL 119X38MM 230VAC TERM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Galco Industrial Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1018030 381-2900-ND 4850N 98F5428 4850N
Product Name Axial Fans AC Fans EBM Axial Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 SCFM (100 m³/hr) 58.8 SCFM (99.94 m³/hr) 58.86 SCFM (100 m³/hr) 58.8 SCFM (99.94 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PFA20000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
40x40x20mm, 5 VDC, 7.741 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020BBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
4 suppliers
Axial Fans - 2557319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Nominal Voltage 115 volts
View Details