ebm-papst Inc. AC Fans 4840N

Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 50.0 CFM (1.40m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 50.0 CFM (1.40m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2972-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 50.0 CFM (1.40m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 50.0 CFM (1.40m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 583319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
583319
Axial Fans 583319
ebm-papst 4840N Axial Fan

ebm-papst 4840N Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4840N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
4840N
Fans, Thermal Management - Fans - AC Fans 4840N
FAN AXIAL 119X38MM 115VAC TERM

FAN AXIAL 119X38MM 115VAC TERM

Supplier's Site
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst - 15B5342 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst
15B5342
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst 15B5342
TUBE AXIAL AC FAN; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:50CFM; Noise Rating:26dBA; Power Rating:10W; Rated Speed:1650rpm RoHS Compliant: Yes

TUBE AXIAL AC FAN; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:50CFM; Noise Rating:26dBA; Power Rating:10W; Rated Speed:1650rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans
4840N
AC Fans 4840N
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 50CFM, 10W, 26dBA, 1650RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 50CFM, 10W, 26dBA, 1650RPM, Sleeve Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2972-ND 583319 4840N 15B5342 4840N
Product Name AC Fans Axial Fans Fans, Thermal Management - Fans - AC Fans Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr) 50.01 SCFM (85 m³/hr) 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr)
Maximum Sound Level 26 dbA 26 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Filter Fan FF 018 - 01803.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
2 suppliers
Type 7F.20 - Filter Fan - 7F2090241020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details