ebm-papst Inc. AC Fans 4806Z

Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 61.8 CFM (1.73m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 61.8 CFM (1.73m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3260-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 61.8 CFM (1.73m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 61.8 CFM (1.73m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
4806Z
AC Fans 4806Z
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 61.6CFM, 12W, 28dBA, 1800RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 61.6CFM, 12W, 28dBA, 1800RPM, Sleeve Bearing

Buy Now Datasheet
FAN, TUBEAXIAL AC - 70105005 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, TUBEAXIAL AC
70105005
FAN, TUBEAXIAL AC 70105005
Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Air Exhausts Over Struts Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Air Exhausts Over Struts
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals
  • Ground Lug on Housing
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4806Z - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4806Z
Fans, Thermal Management - Fans - AC Fans 4806Z
AC FAN

AC FAN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3260-ND 4806Z 70105005 4806Z
Product Name AC Fans AC Fans FAN, TUBEAXIAL AC Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 61.8 SCFM (105 m³/hr) 61.8 SCFM (105 m³/hr) 61.8 SCFM (105 m³/hr)
Maximum Sound Level 28 dbA 28 dbA 28 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - M29-A3 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 709 SCFM (1205 m³/hr)
Maximum Sound Level 69 dbA
View Details