ebm-papst Inc. Model 4800X Fan, 115 VAC/60 Hz, CFM 58.9 4800X

Description
Model 4800X Fan, 115 VAC/60 Hz, CFM 58.9
Datasheet
Description
Model 4800X Fan, 115 VAC/60 Hz, CFM 58.9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 4800X Fan, 115 VAC/60 Hz, CFM 58.9 - 70105467 - Allied Electronics, Inc.
Fort Worth, TX, USA
Model 4800X Fan, 115 VAC/60 Hz, CFM 58.9
70105467
Model 4800X Fan, 115 VAC/60 Hz, CFM 58.9 70105467
Model 4800X Fan, 115 VAC/60 Hz, CFM 58.9

Model 4800X Fan, 115 VAC/60 Hz, CFM 58.9

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4800X
AC Fans 4800X
AC Fans AC Tubeaxial Fan, 119x38mm, 115VAC, 57CFM, 9W, 1750RPM, 32dBA, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 119x38mm, 115VAC, 57CFM, 9W, 1750RPM, 32dBA, Sleeve Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4800X - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4800X
Fans, Thermal Management - Fans - AC Fans 4800X
FAN AXIAL 119X38MM 115VAC

FAN AXIAL 119X38MM 115VAC

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 70105467 4800X 4800X
Product Name Model 4800X Fan, 115 VAC/60 Hz, CFM 58.9 AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr) 56 SCFM (95.18 m³/hr)
Maximum Sound Level 32 dbA 34 dbA
Nominal Voltage 115 volts 115 volts
Thickness/Length 1.50 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFG10 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Fan Accessories Qualtek Electronics - 17B6448 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details