ebm-papst Inc. AC Fans 4800N

Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 57.0 CFM (1.60m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 57.0 CFM (1.60m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2971-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 57.0 CFM (1.60m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 57.0 CFM (1.60m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4800N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
4800N
Fans, Thermal Management - Fans - AC Fans 4800N
FAN AXIAL 119X38MM 115VAC TERM

FAN AXIAL 119X38MM 115VAC TERM

Supplier's Site
Axial Fan, 119Mm, 115Vac, 57.1Cfm, 32Dba; Nominal Rated Voltage Ac Ebm-Papst - 16F7921 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 115Vac, 57.1Cfm, 32Dba; Nominal Rated Voltage Ac Ebm-Papst
16F7921
Axial Fan, 119Mm, 115Vac, 57.1Cfm, 32Dba; Nominal Rated Voltage Ac Ebm-Papst 16F7921
AXIAL FAN, 119MM, 115VAC, 57.1CFM, 32DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:57.1CFM; Noise Rating:32dBA; Power Rating:9W RoHS Compliant: Yes

AXIAL FAN, 119MM, 115VAC, 57.1CFM, 32DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:57.1CFM; Noise Rating:32dBA; Power Rating:9W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans
4800N
AC Fans 4800N
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 57.1CFM, 9W, 32dBA, 1750RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 57.1CFM, 9W, 32dBA, 1750RPM, Sleeve Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2971-ND 4800N 16F7921 4800N
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 119Mm, 115Vac, 57.1Cfm, 32Dba; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr) 57 SCFM (96.88 m³/hr) 57.1 SCFM (97.05 m³/hr)
Maximum Sound Level 32 dbA 32 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr)
Maximum Sound Level 33 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFF30000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details