ebm-papst Inc. Axial Fans 4660N

Description
ebm-papst 4660N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4660N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256680
Axial Fans 8256680
ebm-papst 4660N Axial Fan

ebm-papst 4660N Axial Fan

Supplier's Site
AC Fans - 381-2681-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sleeve 100.1 CFM (2.80m³/min) 4 Wire Leads

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sleeve 100.1 CFM (2.80m³/min) 4 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
4660N
AC Fans 4660N
AC Fans AC Tubeaxial Fan, 75dBA

AC Fans AC Tubeaxial Fan, 75dBA

Buy Now Datasheet
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 88K2744 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
88K2744
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 88K2744
AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.9CFM; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.9CFM; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 119 X 119 mm;22 Awg 12.2ö Leads;115/230 VAC; 18 W; 106 CFM; 51 dBA - 70104934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 X 119 mm;22 Awg 12.2ö Leads;115/230 VAC; 18 W; 106 CFM; 51 dBA
70104934
Fan; 119 X 119 mm;22 Awg 12.2ö Leads;115/230 VAC; 18 W; 106 CFM; 51 dBA 70104934
Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Mounting from Either Face Using Four 4.3 mm Holes Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Ground Lug on Housing
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4660N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4660N
Fans, Thermal Management - Fans - AC Fans 4660N
AC TUBEAXIAL FAN

AC TUBEAXIAL FAN

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256680 381-2681-ND 4660N 88K2744 70104934 4660N
Product Name Axial Fans AC Fans AC Fans Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst Fan; 119 X 119 mm;22 Awg 12.2ö Leads;115/230 VAC; 18 W; 106 CFM; 51 dBA Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 100 SCFM (170 m³/hr) 106 SCFM (180 m³/hr) 100 SCFM (170 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Sleeve/Bushing Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 196 SCFM (333 m³/hr)
Blower/Fan Type Axial Fan
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details