ebm-papst Inc. Axial Fans 4658N-KR0

Description
ebm-papst 4658N-KR0 Axial Fan Kit
Request a Quote
Description
ebm-papst 4658N-KR0 Axial Fan Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 1243378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
1243378
Axial Fans 1243378
ebm-papst 4658N-KR0 Axial Fan Kit

ebm-papst 4658N-KR0 Axial Fan Kit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electronic Cooling Fans
Product Number 1243378
Product Name Axial Fans
Application Industrial/Commercial Fans and Blowers
Running Current 0.1200 amps
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA40000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego - 24T0885 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
7025-7 Series 1.57 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details