Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.2 CFM (2.64m³/min) 2 Wire Leads
AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 106CFM, 18W, 45dBA, Ball Bearing, Leadwires
AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:94.2CFM; Noise Rating:40dBA; Power Rating:19W; Rated Speed:2650rpm RoHS Compliant: Yes
FAN AXIAL 119X38MM 230VAC WIRE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 4656ZW-ND | 8133385 | 4656ZW | 99F8502 | 4656ZW |
| Product Name | AC Fans | Axial Fans | AC Fans | Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 94.2 SCFM (160 m³/hr) | 94.13 SCFM (160 m³/hr) | 94.2 SCFM (160 m³/hr) | 94.2 SCFM (160 m³/hr) | |
| Maximum Sound Level | 40 dbA | 40 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | ||
| Voltage Range | 230 volts |