ebm-papst Inc. AC Fans 4656ZH

Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.1 CFM (2.63m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.1 CFM (2.63m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3257-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.1 CFM (2.63m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.1 CFM (2.63m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8256683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256683
Axial Fans 8256683
ebm-papst 4656ZH Axial Fan

ebm-papst 4656ZH Axial Fan

Supplier's Site
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 90B5155 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
90B5155
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 90B5155
AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.8CFM; Noise Rating:44dBA; Power Rating:17W; Rated Speed:2650rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.8CFM; Noise Rating:44dBA; Power Rating:17W; Rated Speed:2650rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans
4656ZH
AC Fans 4656ZH
AC Fans AC Tubeaxial Fan, 230VAC, 94.2CFM, 19W, 40dBA

AC Fans AC Tubeaxial Fan, 230VAC, 94.2CFM, 19W, 40dBA

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4656ZH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4656ZH
Fans, Thermal Management - Fans - AC Fans 4656ZH
FAN AXIAL 119X38MM 230VAC

FAN AXIAL 119X38MM 230VAC

Supplier's Site
Fan, Axial, 119x38mm, 230VAC, 106CFM, o/c Tachometer - 70104800 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial, 119x38mm, 230VAC, 106CFM, o/c Tachometer
70104800
Fan, Axial, 119x38mm, 230VAC, 106CFM, o/c Tachometer 70104800
Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Air Exhausts Over Struts Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Air Exhausts Over Struts
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals
  • Ground Lug on Housing
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3257-ND 8256683 90B5155 4656ZH 4656ZH 70104800
Product Name AC Fans Axial Fans Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans Fans, Thermal Management - Fans - AC Fans Fan, Axial, 119x38mm, 230VAC, 106CFM, o/c Tachometer
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 94.1 SCFM (160 m³/hr) 94.13 SCFM (160 m³/hr) 106 SCFM (180 m³/hr) 94.1 SCFM (160 m³/hr) 74 SCFM (126 m³/hr)
Maximum Sound Level 40 dbA 40 dbA 42 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fans - 1759788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 293 SCFM (498 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 100W Stego - 24T1247 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details