ebm-papst Inc. AC Fans 4656Z

Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.1 CFM (2.63m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.1 CFM (2.63m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1035-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.1 CFM (2.63m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.1 CFM (2.63m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8133381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8133381
Axial Fans 8133381
ebm-papst 4656Z Axial Fan

ebm-papst 4656Z Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4656Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
4656Z
Fans, Thermal Management - Fans - AC Fans 4656Z
FAN AXIAL 119X38MM 230VAC TERM

FAN AXIAL 119X38MM 230VAC TERM

Supplier's Site
Fan; 119 mm L x 119 mm H; 38 mm; 230 V;94.2 CFM; 40 dBA; 2 flat pins; Ball - 70104864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 mm L x 119 mm H; 38 mm; 230 V;94.2 CFM; 40 dBA; 2 flat pins; Ball
70104864
Fan; 119 mm L x 119 mm H; 38 mm; 230 V;94.2 CFM; 40 dBA; 2 flat pins; Ball 70104864
Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Air Exhausts Over Struts Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Air Exhausts Over Struts
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals
  • Ground Lug on Housing
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4656Z
AC Fans 4656Z
AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 94.2CFM, 19W, 2650RPM, 40dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 94.2CFM, 19W, 2650RPM, 40dBA, Ball Bearing

Buy Now Datasheet
EBM Axial - 4656Z - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4656Z
EBM Axial 4656Z
FAN, 119MM SQ X 38MM DP 230VAC

FAN, 119MM SQ X 38MM DP 230VAC

Supplier's Site
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 88K2743 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
88K2743
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 88K2743
AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:94CFM; Noise Rating:40dBA; Power Rating:19W; Rated Speed:2650rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:94CFM; Noise Rating:40dBA; Power Rating:19W; Rated Speed:2650rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1035-ND 8133381 4656Z 70104864 4656Z 4656Z 88K2743
Product Name AC Fans Axial Fans Fans, Thermal Management - Fans - AC Fans Fan; 119 mm L x 119 mm H; 38 mm; 230 V;94.2 CFM; 40 dBA; 2 flat pins; Ball AC Fans EBM Axial Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 94.1 SCFM (160 m³/hr) 94.13 SCFM (160 m³/hr) 94.1 SCFM (160 m³/hr) 94.2 SCFM (160 m³/hr) 94 SCFM (160 m³/hr)
Maximum Sound Level 40 dbA 40 dbA 40 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-5 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0650 to ? in H2O (0.1214 to ? Torr)
Maximum Sound Level 13.3 dbA
View Details
Type 7F.30 - Filter fan - 7F3090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PFFT60001 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-35834 Gen 3 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Maximum Sound Level 94 dbA
View Details