ebm-papst Inc. AC Fans 4656TZ

Description
Fan Tubeaxial 230VAC Round - 108mm Dia Ball 73.6 CFM (2.06m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 108mm Dia Ball 73.6 CFM (2.06m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2970-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 108mm Dia Ball 73.6 CFM (2.06m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Round - 108mm Dia Ball 73.6 CFM (2.06m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4656TZ - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4656TZ
Fans, Thermal Management - Fans - AC Fans 4656TZ
FAN AXIAL 108X37MM 230VAC WIRE

FAN AXIAL 108X37MM 230VAC WIRE

Supplier's Site
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst - 15B5338 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst
15B5338
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst 15B5338
TUBE AXIAL AC FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:108mm; External Depth:37mm; Bearing Type:Ball Bearing; Air Flow - CFM:73.45CFM; Noise Rating:42dBA; Power Rating:19W; Rated Speed:2600rpm RoHS Compliant: Yes

TUBE AXIAL AC FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:108mm; External Depth:37mm; Bearing Type:Ball Bearing; Air Flow - CFM:73.45CFM; Noise Rating:42dBA; Power Rating:19W; Rated Speed:2600rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4656TZ
AC Fans 4656TZ
AC Fans AC Tubeaxial Fan, 108x37mm Round, 230VAC, 73.6CFM, 19W, 42dBA, 2600RPM, Ball Bearing

AC Fans AC Tubeaxial Fan, 108x37mm Round, 230VAC, 73.6CFM, 19W, 42dBA, 2600RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2970-ND 4656TZ 15B5338 4656TZ
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.6 SCFM (125 m³/hr) 73.6 SCFM (125 m³/hr) 73.45 SCFM (125 m³/hr)
Maximum Sound Level 42 dbA 42 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Axial Fans - 2557295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.31 SCFM (49.82 m³/hr)
Nominal Voltage 12 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details