ebm-papst Inc. AC Fans 4656N

Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.1 CFM (2.63m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.1 CFM (2.63m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 4656N-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
4656N-ND
AC Fans 4656N-ND
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.1 CFM (2.63m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 94.1 CFM (2.63m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 2720396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2720396
Axial Fans 2720396
ebm-papst 4656N Axial Fan

ebm-papst 4656N Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4656N
AC Fans 4656N
AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 94.2CFM, 19W, 47dBA, 2650RPM, Ball Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 94.2CFM, 19W, 47dBA, 2650RPM, Ball Bearing

Buy Now Datasheet
EBM Axial - 4656N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4656N
EBM Axial 4656N
FAN 119MM SQ X 38MM 230VAC 94CFM

FAN 119MM SQ X 38MM 230VAC 94CFM

Supplier's Site
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 47M2622 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
47M2622
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 47M2622
AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:94.17CFM; Noise Rating:47dBA; Power Rating:19W; Rated Speed:2650rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:94.17CFM; Noise Rating:47dBA; Power Rating:19W; Rated Speed:2650rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4656N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
4656N
Fans, Thermal Management - Fans - AC Fans 4656N
FAN AXIAL 119X38MM 230VAC TERM

FAN AXIAL 119X38MM 230VAC TERM

Supplier's Site
Fan; 119 x 119 mm; 38 mm; 230 VAC; 94.2CFM; 50 Hz; 19 W; Tubeaxial; 47 dBA - 70105466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 x 119 mm; 38 mm; 230 VAC; 94.2CFM; 50 Hz; 19 W; Tubeaxial; 47 dBA
70105466
Fan; 119 x 119 mm; 38 mm; 230 VAC; 94.2CFM; 50 Hz; 19 W; Tubeaxial; 47 dBA 70105466
Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Mounting from Either Face Using Four 4.3 mm Holes Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Ground Lug on Housing
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4656N-ND 2720396 4656N 4656N 47M2622 4656N 70105466
Product Name AC Fans Axial Fans AC Fans EBM Axial Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst Fans, Thermal Management - Fans - AC Fans Fan; 119 x 119 mm; 38 mm; 230 VAC; 94.2CFM; 50 Hz; 19 W; Tubeaxial; 47 dBA
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 94.1 SCFM (160 m³/hr) 94.13 SCFM (160 m³/hr) 94.17 SCFM (160 m³/hr) 94.1 SCFM (160 m³/hr) 94.2 SCFM (160 m³/hr)
Maximum Sound Level 47 dbA 47 dbA 47 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Supply Voltage Vdc Finder - 92X8679 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 24 volts
View Details
9225-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0886 to ? in H2O (0.1655 to ? Torr)
Maximum Sound Level 27.56 dbA
View Details