ebm-papst Inc. Axial Fans 4656N-KR1

Description
ebm-papst 4656N-KR1 Axial Fan Kit
Request a Quote
Description
ebm-papst 4656N-KR1 Axial Fan Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 7972255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7972255
Axial Fans 7972255
ebm-papst 4656N-KR1 Axial Fan Kit

ebm-papst 4656N-KR1 Axial Fan Kit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electronic Cooling Fans
Product Number 7972255
Product Name Axial Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94.13 SCFM (160 m³/hr)
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 155 watts
View Details
7025-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details