Fan Tubeaxial 230VAC Round - 108mm Dia Ball 83.6 CFM (2.34m³/min) 2 Wire Leads
FAN AXIAL 108X39MM 230VAC WIRE
AC Fans AC Tubeaxial Fan, 109mm Round, 230VAC, 50/60Hz, 73.7/82.5CFM, 19/18W, 42/45dBA, 2600/2950RPM, Ball Bearing
AXIAL FAN, 119MM,230VAC, 92.4CFM, 40dBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:94.2CFM; Noise Rating:40dBA; Power Rating:18W RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2968-ND | 8256670 | 4656EZ | 4656EZ | 4656EZ | 39C9447 |
| Product Name | AC Fans | Axial Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | EBM MISC | Axial Fan, 119Mm,230Vac, 92.4Cfm, 40Dba; Nominal Rated Voltage Ac Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 83.6 SCFM (142 m³/hr) | 94.13 SCFM (160 m³/hr) | 83.6 SCFM (142 m³/hr) | 94.2 SCFM (160 m³/hr) | ||
| Maximum Static Pressure | 0.3090 in H2O (0.5773 Torr) | |||||
| Maximum Sound Level | 42 dbA | 42 dbA | ||||
| Nominal Voltage | 230 volts | 230 volts | 230 volts |