ebm-papst Inc. Fans, Thermal Management - Fans - AC Fans 4650ZW

Description
FAN AXIAL 119X38MM 230VAC WIRE
Datasheet
Description
FAN AXIAL 119X38MM 230VAC WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - AC Fans - 4650ZW - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4650ZW
Fans, Thermal Management - Fans - AC Fans 4650ZW
FAN AXIAL 119X38MM 230VAC WIRE

FAN AXIAL 119X38MM 230VAC WIRE

Supplier's Site
Tube Axial Fans; Nominal Rated Voltage Ac Ebm-Papst - 15B5334 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Fans; Nominal Rated Voltage Ac Ebm-Papst
15B5334
Tube Axial Fans; Nominal Rated Voltage Ac Ebm-Papst 15B5334
TUBE AXIAL FANS; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:94.2CFM; Noise Rating:40dBA; Power Rating:19W; Rated Speed:2650rpm RoHS Compliant: Yes

TUBE AXIAL FANS; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:94.2CFM; Noise Rating:40dBA; Power Rating:19W; Rated Speed:2650rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 4650ZW 15B5334
Product Name Fans, Thermal Management - Fans - AC Fans Tube Axial Fans; Nominal Rated Voltage Ac Ebm-Papst
Maximum Air Flow 94.2 SCFM (160 m³/hr) 94.2 SCFM (160 m³/hr)
Maximum Sound Level 40 dbA
Nominal Voltage 230 volts 230 volts
Nominal Power 19 watts 19 watts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 460 volts
View Details
Supply Voltage Vdc Finder - 92X8692 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details