Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 94.1 CFM (2.63m³/min) 2 Terminals
FAN AXIAL 119X38MM 230VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3253-ND | 4650Z-854 | 4650Z-854 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 94.1 SCFM (160 m³/hr) | 94.1 SCFM (160 m³/hr) | |
| Maximum Sound Level | 40 dbA | 40 dbA | |
| Nominal Voltage | 230 volts | 230 volts | |
| Voltage Range | 230 volts |